TDK Corporation RF Filters - DEA250207BT-1256A2 DEA250207BT-1256A2

Description
Manufacturer: TDK Corporation Win Source Part Number: 916878-DEA250207BT-1 256A2 Features: Frequency Low Pass RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 916878-DEA250207BT-1 256A2 Features: Frequency Low Pass RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Filters - DEA250207BT-1256A2 - DEA250207BT-1256A2 - Win Source Electronics
Laguna Hills, CA, United States
RF Filters - DEA250207BT-1256A2
DEA250207BT-1256A2
RF Filters - DEA250207BT-1256A2 DEA250207BT-1256A2
Manufacturer: TDK Corporation Win Source Part Number: 916878-DEA250207BT-1 256A2 Features: Frequency Low Pass RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 916878-DEA250207BT-1256A2
Features: Frequency Low Pass RF Filter (Radio Frequency) Bandwidth
Package: Reel - TR
Part Status: Obsolete
Categories: Filters
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number DEA250207BT-1256A2
Product Name RF Filters - DEA250207BT-1256A2
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1049-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 23380 MHz
View Details
2 suppliers
1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details
DC-400MHz – Low Pass Filter - UIYLPF4825A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 500 to 1000 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details