TDK U.S.A. Corporation RF Filters DEA212450BT-7031A1

Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.7dB 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.7dB 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - DEA212450BT-7031A1-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.7dB 0805 (2012 Metric), 6 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.7dB 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF FILTER BAND PASS 2.45GHZ 0805

RF FILTER BAND PASS 2.45GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA212450BT-7031A1-ND DEA212450BT-7031A1
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 2450 MHz 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi LTE coexBoost™ Filter - QPQ5230 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-H160XHXS-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 24500 MHz
View Details
2200-2600MHz SMA-Female Suspended Stripline Bandstop Filter Rated at 5 Watts (CW) - HRT-SF(2400/400)-1902S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 300 to 5000 MHz
Insertion Loss 2.5 dB
View Details
MFBC-00019M, Passive GaAs MMIC 58.30 - 77.70 GHz Bandpass Filter - MFBC-00019M - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 58300 to 77700 MHz
View Details