TDK-Lambda Americas Inc., High Power Division 5.425GHZ EMI RFI Filter DEA205425BT-1209B2

Description
RF FILTER BANDPASS 5.425GHZ 0805 Product overview: DEA205425BT-1209B2 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.425GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5.425GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA205425BT-1209 B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF FILTER BANDPASS 5.425GHZ 0805 Product overview: DEA205425BT-1209B2 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.425GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5.425GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA205425BT-1209 B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.425GHZ EMI RFI Filter - 844-DEA205425BT-1209B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.425GHZ EMI RFI Filter
844-DEA205425BT-1209B2
5.425GHZ EMI RFI Filter 844-DEA205425BT-1209B2
RF FILTER BANDPASS 5.425GHZ 0805 Product overview: DEA205425BT-1209B2 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.425GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5.425GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA205425BT-1209 B2 can be used for catalog matching and distributor lookup.

RF FILTER BANDPASS 5.425GHZ 0805 Product overview: DEA205425BT-1209B2 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.425GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5.425GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA205425BT-1209B2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filter, Band Pass, 4.9Ghz To 5.95Ghz; Filter Type Tdk - 08X4104 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Band Pass, 4.9Ghz To 5.95Ghz; Filter Type Tdk
08X4104
Filter, Band Pass, 4.9Ghz To 5.95Ghz; Filter Type Tdk 08X4104
FILTER, BAND PASS, 4.9GHz to 5.95GHz; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.9GHz to 5.95GHz; RF Filter Applications:WLAN; Filter Case Style:0805 [2012 Metric]; Product Range:- RoHS Compliant: Yes

FILTER, BAND PASS, 4.9GHz to 5.95GHz; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.9GHz to 5.95GHz; RF Filter Applications:WLAN; Filter Case Style:0805 [2012 Metric]; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Band Pass, 4.9Ghz To 5.95Ghz, Full Reel; Filter Type Tdk - 08X4105 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Band Pass, 4.9Ghz To 5.95Ghz, Full Reel; Filter Type Tdk
08X4105
Filter, Band Pass, 4.9Ghz To 5.95Ghz, Full Reel; Filter Type Tdk 08X4105
FILTER, BAND PASS, 4.9GHz to 5.95GHz, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.9GHz to 5.95GHz; RF Filter Applications:WLAN; Filter Case Style:0805 [2012 Metric]; Product Range:- RoHS Compliant: Yes

FILTER, BAND PASS, 4.9GHz to 5.95GHz, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.9GHz to 5.95GHz; RF Filter Applications:WLAN; Filter Case Style:0805 [2012 Metric]; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 844-DEA205425BT-1209B2 08X4104
Product Name 5.425GHZ EMI RFI Filter Filter, Band Pass, 4.9Ghz To 5.95Ghz; Filter Type Tdk
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Automotive EMI RFI Filter - 1165-QPQ2200QEVB - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX7449EUD+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 27000 kHz
View Details
SAW Filters - 478-VF11-2442M5UUA1TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Wireless
Fc 2.44E6 kHz
View Details