4.7GHz Frequency Band Pass RF Filter (Radio Frequency) 600MHz Bandwidth 1.08dB 0805 (2012 Metric), 6 PC Pad
4.7GHz Frequency Band Pass RF Filter (Radio Frequency) 600MHz Bandwidth 1.08dB 0805 (2012 Metric), 6 PC Pad
4.7GHz Frequency Band Pass RF Filter (Radio Frequency) 600MHz Bandwidth 1.08dB 0805 (2012 Metric), 6 PC Pad
Win Source Part Number: 1373381-DEA204700BT-
Category: Filters - RF Filters
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: DEA
Package: Tape & Reel
Product Status: Active
Frequency: 4.7GHz
Package / Case: 0805 (2012 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Insertion Loss: 1.08dB
Filter Type: Band Pass
Bandwidth: 600MHz
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 445-DEA204700BT-2307A1TR-ND | DEA204700BT-2307A1 |
| Product Name | RF Filters | Filters - RF Filters |
| Filter Technology | Passive Filter | |
| Filter Type | Bandpass | |
| Fc | 4700 MHz |