TDK Corporation RF Filters DEA204150BT-3064A1

Description
SMD RF Filters ROHS
Description
SMD RF Filters ROHS

Suppliers

Company
Product
Description
Supplier Links
SMD RF Filters ROHS

SMD RF Filters ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters
Product Number DEA204150BT-3064A1
Product Name RF Filters
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF110110A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 600000 to 900000 kHz
View Details
MFBC-00019CH, Passive GaAs MMIC 58.30-77.70 GHz Bandpass Filter - MFBC-00019CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 58300 to 77700 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details