Manufacturer: TDK Corporation
Win Source Part Number: 723188-DEA202450BT-7
Series: *
Packaging: Reel - TR
Package: 0805, 6 PC Pad
Mounting: SMD
Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Categories: Filters
Manufacturer Homepage: www.tdk.com
Height (Maximum): 0.031" (0.80mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0.95dB 0805 (2012 Metric), 6 PC Pad
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0.95dB 0805 (2012 Metric), 6 PC Pad
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0.95dB 0805 (2012 Metric), 6 PC Pad
RF FILTER BAND PASS 2.45GHZ 0805
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | DEA202450BT-7210A1 | 445-15654-2-ND | DEA202450BT-7210A1 |
| Product Name | RF Filters - DEA202450BT-7210A1 | RF Filters | RF Filters |
| Filter Technology | Passive Filter |