The TDK band pass filter (part number 08X4094) operates within the frequency range of 2.4GHz to 2.5GHz, making it suitable for applications such as Bluetooth and WLAN. It features a compact 0805 case style and has four pins for connectivity. The filter exhibits an insertion loss of up to 2.8 dB within its pass band, with a return loss of at least 9.5 dB. The device is designed to maintain a 50-ohm impedance at the input and output ports. It also provides significant attenuation of 25 dB at 695MHz and 800MHz, and 35 dB at 3200MHz, ensuring effective filtering of unwanted signals. The operating temperature range is from -30°C to +80°C, and the product is compliant with RoHS directives. This filter is a viable option for engineers looking for reliable performance in wireless communication applications.
RF FILTER BAND PASS 2.45GHZ 0805 Product overview: DEA202450BT-1261A2 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA202450BT-1261
FILTER, BAND PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetoo
FILTER, BAND PASS, 2.4GHz to 2.5GHz; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetoo
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Active Band Pass Filters | IC Electronic Filters |
| Product Number | 844-DEA202450BT-1261A2 | 08X4095 |
| Product Name | 2.45GHZ EMI RFI Filter | Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk |
| Standards and Certifications | RoHS | RoHS |