RF FILTER BAND PASS 2.45GHZ 0603 Product overview: DEA162450BT-2169A4 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA162450BT-2169
FILTER, BAND PASS, 2.4GHz to 2.5GHz; Filter Type:Band Pass; No. of Pins:3Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetoo
FILTER, BAND PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Band Pass; No. of Pins:3Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetoo
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Active Band Pass Filters | IC Electronic Filters |
| Product Number | 844-DEA162450BT-2169A4 | 08X4084 |
| Product Name | 2.45GHZ EMI RFI Filter | Filter, Band Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk |
| Standards and Certifications | RoHS | RoHS |