TDK-Lambda Americas Inc., High Power Division Filter, Band Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk DEA162450BT-2139A1

Description
FILTER, BAND PASS, 2.4GHz to 2.5GHz; Filter Type:Band Pass; No. of Pins:3Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetoo th, WLAN; Filter Case Style:0603 [1608 Metric]; Product Range:- RoHS Compliant: Yes
Description
FILTER, BAND PASS, 2.4GHz to 2.5GHz; Filter Type:Band Pass; No. of Pins:3Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetoo th, WLAN; Filter Case Style:0603 [1608 Metric]; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Filter, Band Pass, 2.4GHz to 2.5GHz, Full Reel (part number 08X4083) is designed for applications in Bluetooth and WLAN. It operates within a frequency range of 2400 to 2500 MHz, with a maximum insertion loss of 3.0 dB at 25°C, typically achieving 2.6 dB. The voltage standing wave ratio (VSWR) is a maximum of 2.32, with a typical value of 1.5 across the pass band. The filter exhibits significant attenuation at frequencies outside the pass band, with minimum values of 34 dB at 869 to 894 MHz and 30 dB at 2110 to 2170 MHz. It is rated for operation in temperatures ranging from -40°C to +85°C and conforms to RoHS directives, ensuring compliance with environmental regulations. The filter features a 3-pin configuration and is packaged in a 0603 case style, making it suitable for compact PCB designs.

Datasheet Summary
Powered by GS/AI

The Filter, Band Pass, 2.4GHz to 2.5GHz, Full Reel (part number 08X4083) is designed for applications in Bluetooth and WLAN. It operates within a frequency range of 2400 to 2500 MHz, with a maximum insertion loss of 3.0 dB at 25°C, typically achieving 2.6 dB. The voltage standing wave ratio (VSWR) is a maximum of 2.32, with a typical value of 1.5 across the pass band. The filter exhibits significant attenuation at frequencies outside the pass band, with minimum values of 34 dB at 869 to 894 MHz and 30 dB at 2110 to 2170 MHz. It is rated for operation in temperatures ranging from -40°C to +85°C and conforms to RoHS directives, ensuring compliance with environmental regulations. The filter features a 3-pin configuration and is packaged in a 0603 case style, making it suitable for compact PCB designs.

Suppliers

Company
Product
Description
Supplier Links
Filter, Band Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk - 08X4082 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Band Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk
08X4082
Filter, Band Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk 08X4082
FILTER, BAND PASS, 2.4GHz to 2.5GHz; Filter Type:Band Pass; No. of Pins:3Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetoo th, WLAN; Filter Case Style:0603 [1608 Metric]; Product Range:- RoHS Compliant: Yes

FILTER, BAND PASS, 2.4GHz to 2.5GHz; Filter Type:Band Pass; No. of Pins:3Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetooth, WLAN; Filter Case Style:0603 [1608 Metric]; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk - 08X4083 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk
08X4083
Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk 08X4083
FILTER, BAND PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Band Pass; No. of Pins:3Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetoo th, WLAN; Filter Case Style:0603 [1608 Metric]; Product Range:- RoHS Compliant: Yes

FILTER, BAND PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Band Pass; No. of Pins:3Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetooth, WLAN; Filter Case Style:0603 [1608 Metric]; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 08X4082
Product Name Filter, Band Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk
Filter Type Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
EMI RFI Filter - 844-QM28011TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Wi-Fi 6E Antenna Triplexer
Package Type Reel
View Details
Interface - Filters - Active - MAX7432EUD - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 5000 kHz
View Details
SAW Filters - 535-AFII-SW-0090-TTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Meter Reading
Fc 915000 kHz
View Details