The TDK band pass filter, part number DEA162450BT-1288B1, operates within a frequency range of 2400 to 2500 MHz, making it suitable for applications such as Bluetooth and WLAN. It features a compact size of 1.6 x 0.8 mm, conforming to the EIA 0603 standard. The filter has a typical insertion loss of 1.3 dB and a return loss of 19.9 dB within the specified frequency range. It also provides significant attenuation at frequencies outside the pass band, with 25 dB at 800 MHz and 40 dB at 4800 to 5000 MHz. The device is designed to operate within a temperature range of -40 to +85°C and is compliant with RoHS directives. This filter is suitable for general electronic equipment but is not recommended for critical applications such as medical or aerospace equipment.
RF FILTER BAND PASS 2.45GHZ 0603 Product overview: DEA162450BT-1288B1 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA162450BT-1288
FILTER, BAND PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Band Pass; No. of Pins:3Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetoo
RF FILTER, BAND PASS, 2.4GHZ TO 2.5GHZ ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Active Band Pass Filters | IC Electronic Filters | IC Electronic Filters |
| Product Number | 844-DEA162450BT-1288B1 | 08X4077 | 29AJ5140 |
| Product Name | 2.45GHZ EMI RFI Filter | Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk | Rf Filter, Band Pass, 2.4Ghz To 2.5Ghz Rohs Compliant Tdk |
| Standards and Certifications | RoHS | RoHS | RoHS |
| Bandwidth | 100000 kHz | ||
| Operating Temperature | -40 C (-40 F) |