TDK-Lambda Americas Inc., High Power Division 2.45GHZ EMI RFI Filter DEA162450BT-1262B1

Description
RF FILTER BAND PASS 2.45GHZ 0603 Product overview: DEA162450BT-1262B1 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA162450BT-1262 B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF FILTER BAND PASS 2.45GHZ 0603 Product overview: DEA162450BT-1262B1 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA162450BT-1262 B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.45GHZ EMI RFI Filter - 844-DEA162450BT-1262B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.45GHZ EMI RFI Filter
844-DEA162450BT-1262B1
2.45GHZ EMI RFI Filter 844-DEA162450BT-1262B1
RF FILTER BAND PASS 2.45GHZ 0603 Product overview: DEA162450BT-1262B1 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA162450BT-1262 B1 can be used for catalog matching and distributor lookup.

RF FILTER BAND PASS 2.45GHZ 0603 Product overview: DEA162450BT-1262B1 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA162450BT-1262B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk - 08X4073 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk
08X4073
Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk 08X4073
FILTER, BAND PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetoo th, WLAN; Filter Case Style:0603 [1608 Metric]; Product Range:- RoHS Compliant: Yes

FILTER, BAND PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetooth, WLAN; Filter Case Style:0603 [1608 Metric]; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Band Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk - 08X4072 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Band Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk
08X4072
Filter, Band Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk 08X4072
FILTER, BAND PASS, 2.4GHz to 2.5GHz; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetoo th, WLAN; Filter Case Style:0603 [1608 Metric]; Product Range:- RoHS Compliant: Yes

FILTER, BAND PASS, 2.4GHz to 2.5GHz; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetooth, WLAN; Filter Case Style:0603 [1608 Metric]; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 844-DEA162450BT-1262B1 08X4073
Product Name 2.45GHZ EMI RFI Filter Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7453CSA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
1030MHz 50Ohm EMI RFI Filter - 844-880367 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers