TDK-Lambda Americas Inc., High Power Division 2.45GHZ EMI RFI Filter DEA162450BT-1260B2

Description
RF FILTER BAND PASS 2.45GHZ 0603 Product overview: DEA162450BT-1260B2 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA162450BT-1260 B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF FILTER BAND PASS 2.45GHZ 0603 Product overview: DEA162450BT-1260B2 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA162450BT-1260 B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.45GHZ EMI RFI Filter - 844-DEA162450BT-1260B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.45GHZ EMI RFI Filter
844-DEA162450BT-1260B2
2.45GHZ EMI RFI Filter 844-DEA162450BT-1260B2
RF FILTER BAND PASS 2.45GHZ 0603 Product overview: DEA162450BT-1260B2 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA162450BT-1260 B2 can be used for catalog matching and distributor lookup.

RF FILTER BAND PASS 2.45GHZ 0603 Product overview: DEA162450BT-1260B2 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA162450BT-1260B2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk - 08X4071 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk
08X4071
Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk 08X4071
FILTER, BAND PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetoo th, WLAN; Filter Case Style:0603 [1608 Metric]; Product Range:- RoHS Compliant: Yes

FILTER, BAND PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetooth, WLAN; Filter Case Style:0603 [1608 Metric]; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Filter, Band Pass, 2.4Ghz To 2.5Ghz Rohs Compliant Tdk - 29AJ5139 - Newark, An Avnet Company
Chicago, IL, United States
Rf Filter, Band Pass, 2.4Ghz To 2.5Ghz Rohs Compliant Tdk
29AJ5139
Rf Filter, Band Pass, 2.4Ghz To 2.5Ghz Rohs Compliant Tdk 29AJ5139
RF FILTER, BAND PASS, 2.4GHZ TO 2.5GHZ ROHS COMPLIANT: YES

RF FILTER, BAND PASS, 2.4GHZ TO 2.5GHZ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Active Band Pass Filters IC Electronic Filters IC Electronic Filters
Product Number 844-DEA162450BT-1260B2 08X4071 29AJ5139
Product Name 2.45GHZ EMI RFI Filter Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk Rf Filter, Band Pass, 2.4Ghz To 2.5Ghz Rohs Compliant Tdk
Standards and Certifications RoHS RoHS RoHS
Bandwidth 100000 kHz
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data