The TDK low pass filter, part number DEA161910LT-5003C1, operates within a frequency range of 1.71GHz to 1.9GHz, making it suitable for applications in DCS and PCS systems. It features a compact 0603 (1.6x0.8mm) case style and has six pins for connectivity. The filter exhibits a typical insertion loss of 0.52 dB and a maximum of 0.8 dB within the specified frequency range. It also provides a return loss of 18.3 dB, indicating good performance in signal integrity. The filter is designed for a characteristic impedance of 50 ohms and operates effectively within a temperature range of -30°C to +80°C. Additionally, it is compliant with RoHS directives, ensuring it meets environmental standards. This product is suitable for general electronic equipment but is not intended for critical applications such as medical or aerospace equipment.
RF FILTER LOW PASS 1.81GHZ 0603 Product overview: DEA161910LT-5003C1 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.81GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.81GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA161910LT-5003
FILTER, LOW PASS, 1.71GHz to 1.9GHz, FULL REEL; Filter Type:Low Pass; No. of Pins:6Pins; Pass Band Frequency:1.71GHz to 1.9GHz; RF Filter Applications:DCS, PCS; Filter Case Style:0603 [1608 Metric]; Product Range:- RoHS Compliant: Yes
FILTER, LOW PASS, 1.71GHz to 1.9GHz; Filter Type:Low Pass; No. of Pins:6Pins; Pass Band Frequency:1.71GHz to 1.9GHz; RF Filter Applications:DCS, PCS; Filter Case Style:0603 [1608 Metric]; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 844-DEA161910LT-5003C1 | 08X4065 |
| Product Name | 1.81GHZ EMI RFI Filter | Filter, Low Pass, 1.71Ghz To 1.9Ghz, Full Reel; Filter Type Tdk |
| Filter Category | Active Filter |