TDK U.S.A. Corporation RF Filters DEA160960LT-5059A1

Description
829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-181435-2-ND - DigiKey
Thief River Falls, MN, United States
829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad

829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-181435-1-ND - DigiKey
Thief River Falls, MN, United States
829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad

829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-181435-6-ND - DigiKey
Thief River Falls, MN, United States
829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad

829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - DEA160960LT-5059A1
DEA160960LT-5059A1
RF Filters - DEA160960LT-5059A1 DEA160960LT-5059A1
Manufacturer: TDK Corporation Win Source Part Number: 868324-DEA160960LT-5 059A1 Series: DEA Features: 829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-181435-6, 445-181435-1, 445-181435-2

Manufacturer: TDK Corporation
Win Source Part Number: 868324-DEA160960LT-5059A1
Series: DEA
Features: 829MHz Center Frequency Low Pass RF Filter (Radio Frequency) 262MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8548.90.0100
Other Part Number: 445-181435-6, 445-181435-1, 445-181435-2

Buy Now Datasheet
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Filters
DEA160960LT-5059A1
Radio Frequency Chip/Antenna >> RF Filters DEA160960LT-5059A1
低通 262MHz 0.35dB SMD-4P,0.8x1.6mm RF Filters ROHS

低通 262MHz 0.35dB SMD-4P,0.8x1.6mm RF Filters ROHS

Supplier's Site Datasheet
RF FILTER LOW PASS 829MHZ 0603

RF FILTER LOW PASS 829MHZ 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-181435-2-ND DEA160960LT-5059A1 DEA160960LT-5059A1 DEA160960LT-5059A1
Product Name RF Filters RF Filters - DEA160960LT-5059A1 Radio Frequency Chip/Antenna >> RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Low Pass Low Pass; Low Pass
Fc 829 MHz 829 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1082865 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 398 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
LTCC Band Pass Filter, 2170 - 2380 MHz, 50Ω - BFCN-2275+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2275 dB
View Details
3 suppliers