TDK U.S.A. Corporation RF Filters - DEA160787LT-5032A1 DEA160787LT-5032A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 868323-DEA160787LT-5 032A1 Series: DEA Features: 628.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.46dB 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-15655-6, 445-15655-2, 445-15655-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 868323-DEA160787LT-5 032A1 Series: DEA Features: 628.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.46dB 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-15655-6, 445-15655-2, 445-15655-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DEA160787LT-5032A1
DEA160787LT-5032A1
RF Filters - DEA160787LT-5032A1 DEA160787LT-5032A1
Manufacturer: TDK Corporation Win Source Part Number: 868323-DEA160787LT-5 032A1 Series: DEA Features: 628.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.46dB 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-15655-6, 445-15655-2, 445-15655-1

Manufacturer: TDK Corporation
Win Source Part Number: 868323-DEA160787LT-5032A1
Series: DEA
Features: 628.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.46dB 0603 (1608 Metric), 6 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 445-15655-6, 445-15655-2, 445-15655-1

Buy Now Datasheet
RF Filters - 445-15655-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-15655-1-ND
RF Filters 445-15655-1-ND
628.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.46dB 0603 (1608 Metric), 6 PC Pad

628.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.46dB 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 445-15655-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-15655-2-ND
RF Filters 445-15655-2-ND
628.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.46dB 0603 (1608 Metric), 6 PC Pad

628.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.46dB 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 445-15655-6-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-15655-6-ND
RF Filters 445-15655-6-ND
628.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.46dB 0603 (1608 Metric), 6 PC Pad

628.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.46dB 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 628.5MHZ 0603

RF FILTER LOW PASS 628.5MHZ 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA160787LT-5032A1 445-15655-1-ND DEA160787LT-5032A1
Product Name RF Filters - DEA160787LT-5032A1 RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ4900SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
View Details
RF Filters - 1761-L065XG9W-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 6.00E6 kHz
View Details
2275-2325MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2300/50)-1881S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 1 dB
View Details
Passive GaAs MMIC 16.8 GHz Highpass Filter - MFHP-00033CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 61000 MHz
View Details