RF FILTER BANDPASS 5.425GHZ 0402 Product overview: DEA105425BT-1293A1 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.425GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5.425GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA105425BT-1293
FILTER, BAND PASS, 4.9GHz to 5.95GHz, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:4.9GHz a 5.95GHz; RF Filter Applications:WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes
RF FILTER, BAND PASS, 4.9GHZ TO 5.95GHZ ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Active Band Pass Filters | IC Electronic Filters | IC Electronic Filters |
| Product Number | 844-DEA105425BT-1293A1 | 08X4061 | 29AJ5132 |
| Product Name | 5.425GHZ EMI RFI Filter | Filter, Band Pass, 4.9Ghz To 5.95Ghz, Full Reel; Filter Type Tdk | Rf Filter, Band Pass, 4.9Ghz To 5.95Ghz Rohs Compliant Tdk |
| Standards and Certifications | RoHS | RoHS | RoHS |
| Bandwidth | 1.05E6 kHz | ||
| Operating Temperature | -40 C (-40 F) |