TDK-Lambda Americas Inc., High Power Division Filter, Low Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk DEA102500LT-6307A1

Description
FILTER, LOW PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Low Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetoo th, WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FILTER, LOW PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Low Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetoo th, WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Low Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk - 08X4059 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Low Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk
08X4059
Filter, Low Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk 08X4059
FILTER, LOW PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Low Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetoo th, WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes

FILTER, LOW PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Low Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetooth, WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Low Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk - 08X4058 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Low Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk
08X4058
Filter, Low Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk 08X4058
FILTER, LOW PASS, 2.4GHz to 2.5GHz; Filter Type:Low Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetoo th, WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes

FILTER, LOW PASS, 2.4GHz to 2.5GHz; Filter Type:Low Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetooth, WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 08X4059
Product Name Filter, Low Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1065SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Interface - Filters - Active - HSP43168JC-33 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; FIR
View Details
 - AFS915S3-T - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 915000 kHz
View Details
2 suppliers