TDK-Lambda Americas Inc., High Power Division 2.45GHZ EMI RFI Filter DEA102450BT-1278A2

Description
RF FILTER BAND PASS 2.45GHZ 0402 Product overview: DEA102450BT-1278A2 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA102450BT-1278 A2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF FILTER BAND PASS 2.45GHZ 0402 Product overview: DEA102450BT-1278A2 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA102450BT-1278 A2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.45GHZ EMI RFI Filter - 844-DEA102450BT-1278A2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.45GHZ EMI RFI Filter
844-DEA102450BT-1278A2
2.45GHZ EMI RFI Filter 844-DEA102450BT-1278A2
RF FILTER BAND PASS 2.45GHZ 0402 Product overview: DEA102450BT-1278A2 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA102450BT-1278 A2 can be used for catalog matching and distributor lookup.

RF FILTER BAND PASS 2.45GHZ 0402 Product overview: DEA102450BT-1278A2 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA102450BT-1278A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk - 08X4057 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk
08X4057
Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk 08X4057
FILTER, BAND PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetoo th, WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes

FILTER, BAND PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetooth, WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Band Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk - 08X4056 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Band Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk
08X4056
Filter, Band Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk 08X4056
FILTER, BAND PASS, 2.4GHz to 2.5GHz; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetoo th, WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes

FILTER, BAND PASS, 2.4GHz to 2.5GHz; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetooth, WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Active Band Pass Filters IC Electronic Filters
Product Number 844-DEA102450BT-1278A2 08X4057
Product Name 2.45GHZ EMI RFI Filter Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk
Standards and Certifications RoHS RoHS
Bandwidth 100000 kHz
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data