TDK-Lambda Corporation 120/480W DIN rail power supply D1SE120-24-A4

Description
The D1SE series is a cost-effective solution for users requiring a reliable power supply. With outputs of 120W, 240W and 480W, a wide range of industrial applications can be flexibly scaled. Thanks to the use of the latest semiconductors, these single-phase power supplies not only reduce energy consumption, but also optimize the balance between performance and cost efficiency – without compromising on quality or reliability. The D1SE series demonstrates a consistent response to evolving system requirements. In addition to conventional operation with AC voltage, the devices can alternatively be operated safely with DC voltage. Equipped with push-in terminals, they can be quickly and reliably mounted, thereby reducing installation times or even enabling automation. For applications in challenging environments, separate models with coated printed circuit boards are available. The compact design and easy assembly make the D1SE series an optimal choice for a variety of control cabinets, machines, and production systems. Learn more about D1SE-Series Features AC or DC operation enables use in a wide range of applications. 130% boost power capability increases design flexibility and enable system retrofits. Efficiencies of up to 95.1% contribute to minimised energy consumption and an environmentally friendly energy footprint. A peak inrush energy less than 0.8A²s prevents input circuit breakers from nuisance tripping. Push-in terminals for tool-less installation and high vibration resistance. Dedicated models with coated PCBs to withstand harsh environments. Applications for this product General Purpose Industrial Factory Automation / Process Control Broadcast / Communications / Professional Audio LED Lighting & Signs Rugged / Harsh Environment Renewable Energy Semiconductor Fabrication Robotics Automotive (Off highway)
Request a Quote Datasheet
Description
The D1SE series is a cost-effective solution for users requiring a reliable power supply. With outputs of 120W, 240W and 480W, a wide range of industrial applications can be flexibly scaled. Thanks to the use of the latest semiconductors, these single-phase power supplies not only reduce energy consumption, but also optimize the balance between performance and cost efficiency – without compromising on quality or reliability. The D1SE series demonstrates a consistent response to evolving system requirements. In addition to conventional operation with AC voltage, the devices can alternatively be operated safely with DC voltage. Equipped with push-in terminals, they can be quickly and reliably mounted, thereby reducing installation times or even enabling automation. For applications in challenging environments, separate models with coated printed circuit boards are available. The compact design and easy assembly make the D1SE series an optimal choice for a variety of control cabinets, machines, and production systems. Learn more about D1SE-Series Features AC or DC operation enables use in a wide range of applications. 130% boost power capability increases design flexibility and enable system retrofits. Efficiencies of up to 95.1% contribute to minimised energy consumption and an environmentally friendly energy footprint. A peak inrush energy less than 0.8A²s prevents input circuit breakers from nuisance tripping. Push-in terminals for tool-less installation and high vibration resistance. Dedicated models with coated PCBs to withstand harsh environments. Applications for this product General Purpose Industrial Factory Automation / Process Control Broadcast / Communications / Professional Audio LED Lighting & Signs Rugged / Harsh Environment Renewable Energy Semiconductor Fabrication Robotics Automotive (Off highway)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120/480W DIN rail power supply - D1SE120-24-A4 - TDK-Lambda Europe GmbH
Achern, Germany
120/480W DIN rail power supply
D1SE120-24-A4
120/480W DIN rail power supply D1SE120-24-A4
The D1SE series is a cost-effective solution for users requiring a reliable power supply. With outputs of 120W, 240W and 480W, a wide range of industrial applications can be flexibly scaled. Thanks to the use of the latest semiconductors, these single-phase power supplies not only reduce energy consumption, but also optimize the balance between performance and cost efficiency – without compromising on quality or reliability. The D1SE series demonstrates a consistent response to evolving system requirements. In addition to conventional operation with AC voltage, the devices can alternatively be operated safely with DC voltage. Equipped with push-in terminals, they can be quickly and reliably mounted, thereby reducing installation times or even enabling automation. For applications in challenging environments, separate models with coated printed circuit boards are available. The compact design and easy assembly make the D1SE series an optimal choice for a variety of control cabinets, machines, and production systems. Learn more about D1SE-Series Features AC or DC operation enables use in a wide range of applications. 130% boost power capability increases design flexibility and enable system retrofits. Efficiencies of up to 95.1% contribute to minimised energy consumption and an environmentally friendly energy footprint. A peak inrush energy less than 0.8A²s prevents input circuit breakers from nuisance tripping. Push-in terminals for tool-less installation and high vibration resistance. Dedicated models with coated PCBs to withstand harsh environments. Applications for this product General Purpose Industrial Factory Automation / Process Control Broadcast / Communications / Professional Audio LED Lighting & Signs Rugged / Harsh Environment Renewable Energy Semiconductor Fabrication Robotics Automotive (Off highway)

The D1SE series is a cost-effective solution for users requiring a reliable power supply. With outputs of 120W, 240W and 480W, a wide range of industrial applications can be flexibly scaled. Thanks to the use of the latest semiconductors, these single-phase power supplies not only reduce energy consumption, but also optimize the balance between performance and cost efficiency – without compromising on quality or reliability.

The D1SE series demonstrates a consistent response to evolving system requirements. In addition to conventional operation with AC voltage, the devices can alternatively be operated safely with DC voltage. Equipped with push-in terminals, they can be quickly and reliably mounted, thereby reducing installation times or even enabling automation. For applications in challenging environments, separate models with coated printed circuit boards are available. The compact design and easy assembly make the D1SE series an optimal choice for a variety of control cabinets, machines, and production systems.

Learn more about D1SE-Series

Features

  • AC or DC operation enables use in a wide range of applications.
  • 130% boost power capability increases design flexibility and enable system retrofits.
  • Efficiencies of up to 95.1% contribute to minimised energy consumption and an environmentally friendly energy footprint.
  • A peak inrush energy less than 0.8A²s prevents input circuit breakers from nuisance tripping.
  • Push-in terminals for tool-less installation and high vibration resistance.
  • Dedicated models with coated PCBs to withstand harsh environments.

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
  • Rugged / Harsh Environment
  • Renewable Energy
  • Semiconductor Fabrication
  • Robotics
  • Automotive (Off highway)
Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 285-D1SE120-24-A4-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
285-D1SE120-24-A4-ND
Industrial, DIN Rail Power Supplies 285-D1SE120-24-A4-ND
AC/DC CONVERTER 24V 120W

AC/DC CONVERTER 24V 120W

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey
Product Category Power Supplies Power Supplies
Product Number D1SE120-24-A4 285-D1SE120-24-A4-ND
Product Name 120/480W DIN rail power supply Industrial, DIN Rail Power Supplies
Type DC Power Supply AC/DC Converter; 1
DC Output Voltage 24.0 volts
DC Output Current 5 amps 5 amps
DC Output Power 120 watts
Unlock Full Specs
to access all available technical data

Similar Products

Redundant Power Packages, Linear Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details