TDK-Lambda Americas Inc. AC-DC Power Supplies CUT75-522

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CUT75-522 is a 75W triple-output AC-DC power supply with a 5V main output and two fixed auxiliary outputs of ±12V, designed for low-profile applications. It operates from 85-265Vac or 120-370Vdc input, delivers 85% efficiency at 200Vac, and meets IEC60601-1 and IEC62368-1 safety standards. The unit features no minimum load requirement, isolated outputs, and convection cooling. Available in open-frame format, it measures 127 x 76 x 27 mm (5.0 x 3.0 x 1.06 in) and weighs 210 g. It includes JST connectors and supports 3,000V isolation between input and outputs. Rated for -20°C to +70°C operation, it has a 3-year warranty and an MTBF of 169,333 hours.

Datasheet Summary
Powered by GS/AI

The CUT75-522 is a 75W triple-output AC-DC power supply with a 5V main output and two fixed auxiliary outputs of ±12V, designed for low-profile applications. It operates from 85-265Vac or 120-370Vdc input, delivers 85% efficiency at 200Vac, and meets IEC60601-1 and IEC62368-1 safety standards. The unit features no minimum load requirement, isolated outputs, and convection cooling. Available in open-frame format, it measures 127 x 76 x 27 mm (5.0 x 3.0 x 1.06 in) and weighs 210 g. It includes JST connectors and supports 3,000V isolation between input and outputs. Rated for -20°C to +70°C operation, it has a 3-year warranty and an MTBF of 169,333 hours.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUT75-522 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUT75-522
AC-DC Power Supplies CUT75-522
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
35W-75W Low Profile Triple Output power supplies - CUT75-522 - TDK-Lambda Europe GmbH
Achern, Germany
35W-75W Low Profile Triple Output power supplies
CUT75-522
35W-75W Low Profile Triple Output power supplies CUT75-522
'The triple output CUT35 and CUT75 power supplies have two independent, isolated, converters, one for the main 5V output, and one for the auxiliary outputs. This topology provides several benefits - no minimum loading, enhanced load & line regulation and the ability to connect the auxiliary outputs in series to generate either a 24V or 30V output. This flexibility makes it suitable for use in a wide range of process control, broadcast, test & measurement, medical and industrial equipment applications.' Features Triple (useable as dual) output supply Compact (2 x 4 & 3 x 5” footprint) Low Profile (1.06”) High Efficiency 85% Enhanced output regulation Output 1 isolated from outputs 2 & 3 Cover & baseplate options Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

'The triple output CUT35 and CUT75 power supplies have two independent, isolated, converters, one for the main 5V output, and one for the auxiliary outputs. This topology provides several benefits - no minimum loading, enhanced load & line regulation and the ability to connect the auxiliary outputs in series to generate either a 24V or 30V output. This flexibility makes it suitable for use in a wide range of process control, broadcast, test & measurement, medical and industrial equipment applications.'

Features

  • Triple (useable as dual) output supply
  • Compact (2 x 4 & 3 x 5” footprint)
  • Low Profile (1.06”)
  • High Efficiency 85%
  • Enhanced output regulation
  • Output 1 isolated from outputs 2 & 3 Cover & baseplate options

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Switching Power Supplies - 8806878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
8806878
Switching Power Supplies 8806878
TDK-Lambda CUT75-522

TDK-Lambda CUT75-522

Supplier's Site
AC DC Converters - 285-CUT75-522-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CUT75-522-ND
AC DC Converters 285-CUT75-522-ND
Open Frame AC DC Converters 3 Output 5V 12V -12V 8A, 3A, 1A 85 ~ 265 VAC Input

Open Frame AC DC Converters 3 Output 5V 12V -12V 8A, 3A, 1A 85 ~ 265 VAC Input

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH RS Components, Ltd. DigiKey
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CUT75-522 CUT75-522 8806878 285-CUT75-522-ND
Product Name AC-DC Power Supplies 35W-75W Low Profile Triple Output power supplies Switching Power Supplies AC DC Converters
Type DC Power Supply; Medical Power Supply DC Power Supply Medical Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Form Factor Open Frame Open Frame Board Mount Open Frame
Features Dual or Triple output Cover and baseplate options CH1 is isolated from CH 2 & 3
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CSS280-48/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 303L-2kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - i7C2W020A120V-002-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 303S-5kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details