TDK-Lambda Corporation 3.3” x 6.7” and 3.6” x 7.3” AC-DC Power Supplies CUS800M-24

Description
The compact CUS800M/1000M/1200M series of single output AC-DC power supplies are available with 12V, 24V, 36V and 48V outputs (model dependent) in compact 3.3 x 6.7 inch or 3.6 x 7.3 inch footprints with 1.67 inch height and can deliver up to 800W, 1000W or 1200W. Efficiency of up to 95.5% (model dependent) is possible. A cover with integral end mounted variable speed cooling fan is provided as standard. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions , and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. Typical applications include medical (B and BF type), dental, test and measurement, broadcast, professional audio and industrial equipment. Features Medical Certifications (2 x MOPP) <0.250mA Leakage Current Class B Conducted and Radiated EMI Compact footprint and low 1.67” height Variable Speed Cooling Fan Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs
Request a Quote Datasheet
Description
The compact CUS800M/1000M/1200M series of single output AC-DC power supplies are available with 12V, 24V, 36V and 48V outputs (model dependent) in compact 3.3 x 6.7 inch or 3.6 x 7.3 inch footprints with 1.67 inch height and can deliver up to 800W, 1000W or 1200W. Efficiency of up to 95.5% (model dependent) is possible. A cover with integral end mounted variable speed cooling fan is provided as standard. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions , and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. Typical applications include medical (B and BF type), dental, test and measurement, broadcast, professional audio and industrial equipment. Features Medical Certifications (2 x MOPP) <0.250mA Leakage Current Class B Conducted and Radiated EMI Compact footprint and low 1.67” height Variable Speed Cooling Fan Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3” x 6.7” and 3.6” x 7.3” AC-DC Power Supplies - CUS800M-24 - TDK-Lambda Europe GmbH
Achern, Germany
3.3” x 6.7” and 3.6” x 7.3” AC-DC Power Supplies
CUS800M-24
3.3” x 6.7” and 3.6” x 7.3” AC-DC Power Supplies CUS800M-24
The compact CUS800M/1000M/1200M series of single output AC-DC power supplies are available with 12V, 24V, 36V and 48V outputs (model dependent) in compact 3.3 x 6.7 inch or 3.6 x 7.3 inch footprints with 1.67 inch height and can deliver up to 800W, 1000W or 1200W. Efficiency of up to 95.5% (model dependent) is possible. A cover with integral end mounted variable speed cooling fan is provided as standard. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions , and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. Typical applications include medical (B and BF type), dental, test and measurement, broadcast, professional audio and industrial equipment. Features Medical Certifications (2 x MOPP) <0.250mA Leakage Current Class B Conducted and Radiated EMI Compact footprint and low 1.67” height Variable Speed Cooling Fan Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

The compact CUS800M/1000M/1200M series of single output AC-DC power supplies are available with 12V, 24V, 36V and 48V outputs (model dependent) in compact 3.3 x 6.7 inch or 3.6 x 7.3 inch footprints with 1.67 inch height and can deliver up to 800W, 1000W or 1200W.

Efficiency of up to 95.5% (model dependent) is possible. A cover with integral end mounted variable speed cooling fan is provided as standard.

Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions , and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards.

Typical applications include medical (B and BF type), dental, test and measurement, broadcast, professional audio and industrial equipment.

Features

  • Medical Certifications (2 x MOPP)
  • <0.250mA Leakage Current
  • Class B Conducted and Radiated EMI
  • Compact footprint and low 1.67” height
  • Variable Speed Cooling Fan

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
AC DC Converters - 285-CUS800M-24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CUS800M-24-ND
AC DC Converters 285-CUS800M-24-ND
AC/DC CONVERTER 24V 802W

AC/DC CONVERTER 24V 802W

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey
Product Category Power Supplies Power Supplies
Product Number CUS800M-24 285-CUS800M-24-ND
Product Name 3.3” x 6.7” and 3.6” x 7.3” AC-DC Power Supplies AC DC Converters
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 24.0 volts
DC Output Current 33.4 amps
DC Output Power 802 watts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-6012-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 4.5 amps
View Details
2 suppliers
12-24V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR1-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details