TDK-Lambda Corporation 3.3” x 6.7” and 3.6” x 7.3” AC-DC Power Supplies CUS800M-12

Description
The compact CUS800M/1000M/1200M series of single output AC-DC power supplies are available with 12V, 24V, 36V and 48V outputs (model dependent) in compact 3.3 x 6.7 inch or 3.6 x 7.3 inch footprints with 1.67 inch height and can deliver up to 800W, 1000W or 1200W. Efficiency of up to 95.5% (model dependent) is possible. A cover with integral end mounted variable speed cooling fan is provided as standard. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions , and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. Typical applications include medical (B and BF type), dental, test and measurement, broadcast, professional audio and industrial equipment. Features Medical Certifications (2 x MOPP) <0.250mA Leakage Current Class B Conducted and Radiated EMI Compact footprint and low 1.67” height Variable Speed Cooling Fan Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs
Request a Quote Datasheet
Description
The compact CUS800M/1000M/1200M series of single output AC-DC power supplies are available with 12V, 24V, 36V and 48V outputs (model dependent) in compact 3.3 x 6.7 inch or 3.6 x 7.3 inch footprints with 1.67 inch height and can deliver up to 800W, 1000W or 1200W. Efficiency of up to 95.5% (model dependent) is possible. A cover with integral end mounted variable speed cooling fan is provided as standard. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions , and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. Typical applications include medical (B and BF type), dental, test and measurement, broadcast, professional audio and industrial equipment. Features Medical Certifications (2 x MOPP) <0.250mA Leakage Current Class B Conducted and Radiated EMI Compact footprint and low 1.67” height Variable Speed Cooling Fan Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3” x 6.7” and 3.6” x 7.3” AC-DC Power Supplies - CUS800M-12 - TDK-Lambda Europe GmbH
Achern, Germany
3.3” x 6.7” and 3.6” x 7.3” AC-DC Power Supplies
CUS800M-12
3.3” x 6.7” and 3.6” x 7.3” AC-DC Power Supplies CUS800M-12
The compact CUS800M/1000M/1200M series of single output AC-DC power supplies are available with 12V, 24V, 36V and 48V outputs (model dependent) in compact 3.3 x 6.7 inch or 3.6 x 7.3 inch footprints with 1.67 inch height and can deliver up to 800W, 1000W or 1200W. Efficiency of up to 95.5% (model dependent) is possible. A cover with integral end mounted variable speed cooling fan is provided as standard. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions , and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. Typical applications include medical (B and BF type), dental, test and measurement, broadcast, professional audio and industrial equipment. Features Medical Certifications (2 x MOPP) <0.250mA Leakage Current Class B Conducted and Radiated EMI Compact footprint and low 1.67” height Variable Speed Cooling Fan Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

The compact CUS800M/1000M/1200M series of single output AC-DC power supplies are available with 12V, 24V, 36V and 48V outputs (model dependent) in compact 3.3 x 6.7 inch or 3.6 x 7.3 inch footprints with 1.67 inch height and can deliver up to 800W, 1000W or 1200W.

Efficiency of up to 95.5% (model dependent) is possible. A cover with integral end mounted variable speed cooling fan is provided as standard.

Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions , and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards.

Typical applications include medical (B and BF type), dental, test and measurement, broadcast, professional audio and industrial equipment.

Features

  • Medical Certifications (2 x MOPP)
  • <0.250mA Leakage Current
  • Class B Conducted and Radiated EMI
  • Compact footprint and low 1.67” height
  • Variable Speed Cooling Fan

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
AC DC Converters - 285-CUS800M-12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CUS800M-12-ND
AC DC Converters 285-CUS800M-12-ND
AC/DC CONVERTER 12V 680W

AC/DC CONVERTER 12V 680W

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey
Product Category Power Supplies Power Supplies
Product Number CUS800M-12 285-CUS800M-12-ND
Product Name 3.3” x 6.7” and 3.6” x 7.3” AC-DC Power Supplies AC DC Converters
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 12.0 volts
DC Output Current 56.7 amps
DC Output Power 680 watts
Unlock Full Specs
to access all available technical data

Similar Products

40W Slimline Single Phase  Single Output Power Supplies - PS-S4005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details