TDK-Lambda Americas Inc., High Power Division 3 x 5” 600W AC-DC Power Supplies CUS600M-24

Description
The compact CUS600M series of single output AC-DC power supplies are available with 12V, 19V, 24V, 28V, 32V, 36V and 48V outputs in an industry standard 3 x 5 inch package and can deliver 600W with forced air cooling or 400W with 600W peak power when convection cooled. CUS600M can be used in both Class I and Class II (no earth wire) applications and offers efficiencies of up to 96%, no-load power consumption of less than 0.5W (when output inhibited) and a 5V 2A standby voltage, remote on/off, remote sense and a power good signal are fitted as standard. A cover with integral end mounted fan option is available. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions, and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment. Features 400W (600W Peak) Convection Cooled 600W with Forced Air Medical Certifi cations (2 x MOPP) Class B Conducted and Radiated EMI Suitable for Class I and Class II installations Compact 3 x 5 x 1.46” Size Enclosure & Other Options Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs
Request a Quote Datasheet
Description
The compact CUS600M series of single output AC-DC power supplies are available with 12V, 19V, 24V, 28V, 32V, 36V and 48V outputs in an industry standard 3 x 5 inch package and can deliver 600W with forced air cooling or 400W with 600W peak power when convection cooled. CUS600M can be used in both Class I and Class II (no earth wire) applications and offers efficiencies of up to 96%, no-load power consumption of less than 0.5W (when output inhibited) and a 5V 2A standby voltage, remote on/off, remote sense and a power good signal are fitted as standard. A cover with integral end mounted fan option is available. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions, and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment. Features 400W (600W Peak) Convection Cooled 600W with Forced Air Medical Certifi cations (2 x MOPP) Class B Conducted and Radiated EMI Suitable for Class I and Class II installations Compact 3 x 5 x 1.46” Size Enclosure & Other Options Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 x 5” 600W AC-DC Power Supplies - CUS600M-24 - TDK-Lambda Europe GmbH
Achern, Germany
3 x 5” 600W AC-DC Power Supplies
CUS600M-24
3 x 5” 600W AC-DC Power Supplies CUS600M-24
The compact CUS600M series of single output AC-DC power supplies are available with 12V, 19V, 24V, 28V, 32V, 36V and 48V outputs in an industry standard 3 x 5 inch package and can deliver 600W with forced air cooling or 400W with 600W peak power when convection cooled. CUS600M can be used in both Class I and Class II (no earth wire) applications and offers efficiencies of up to 96%, no-load power consumption of less than 0.5W (when output inhibited) and a 5V 2A standby voltage, remote on/off, remote sense and a power good signal are fitted as standard. A cover with integral end mounted fan option is available. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions, and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment. Features 400W (600W Peak) Convection Cooled 600W with Forced Air Medical Certifi cations (2 x MOPP) Class B Conducted and Radiated EMI Suitable for Class I and Class II installations Compact 3 x 5 x 1.46” Size Enclosure & Other Options Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

The compact CUS600M series of single output AC-DC power supplies are available with 12V, 19V, 24V, 28V, 32V, 36V and 48V outputs in an industry standard 3 x 5 inch package and can deliver 600W with forced air cooling or 400W with 600W peak power when convection cooled. CUS600M can be used in both Class I and Class II (no earth wire) applications and offers efficiencies of up to 96%, no-load power consumption of less than 0.5W (when output inhibited) and a 5V 2A standby voltage, remote on/off, remote sense and a power good signal are fitted as standard. A cover with integral end mounted fan option is available. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions, and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment.

Features

  • 400W (600W Peak) Convection Cooled
  • 600W with Forced Air
  • Medical Certifi cations (2 x MOPP)
  • Class B Conducted and Radiated EMI
  • Suitable for Class I and Class II installations
  • Compact 3 x 5 x 1.46” Size
  • Enclosure & Other Options

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
AC-DC Power Supplies - CUS600M-24 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS600M-24
AC-DC Power Supplies CUS600M-24
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-CUS600M-24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CUS600M-24-ND
AC DC Converters 285-CUS600M-24-ND
Open Frame AC DC Converters 1 Output 24V 16.7A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 24V 16.7A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 16.7A; Power Supply Approvals Tdk-Lambda - 54AH9802 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 16.7A; Power Supply Approvals Tdk-Lambda
54AH9802
Power Supply, Ac-Dc, 24V, 16.7A; Power Supply Approvals Tdk-Lambda 54AH9802
POWER SUPPLY, AC-DC, 24V, 16.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):600W; Power Rating (Convection Cooling):400.8W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 16.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):600W; Power Rating (Convection Cooling):400.8W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 24V, 16.7A Rohs Compliant Tdk-Lambda - 27AJ4559 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 16.7A Rohs Compliant Tdk-Lambda
27AJ4559
Power Supply, Ac-Dc, 24V, 16.7A Rohs Compliant Tdk-Lambda 27AJ4559
POWER SUPPLY, AC-DC, 24V, 16.7A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 16.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CUS600M-24 CUS600M-24 285-CUS600M-24-ND 54AH9802 27AJ4559
Product Name 3 x 5” 600W AC-DC Power Supplies AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 24V, 16.7A; Power Supply Approvals Tdk-Lambda Power Supply, Ac-Dc, 24V, 16.7A Rohs Compliant Tdk-Lambda
Type DC Power Supply DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame Open Frame Open Frame
Operating Temperature 70 C (158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 1227014 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details