TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters CUS500M1-48/EF

Description
Win Source Part Number: 1073386-CUS500M1-48/ EF Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: CUS500M1 (500W) Type: Enclosed Package: Box Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 302W (504W Forced Air) Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 96% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) Dimension: 6.18" L x 3.35" W x 1.67" H (157.0mm x 85.1mm x 42.4mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8504.40.9540 Current - Output 1: 6.3 A Mfr: TDK-Lambda Americas Inc Other Names: 285-CUS500M1-48/EF Approval Agency: CE Standard Number: 60601-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1073386-CUS500M1-48/ EF Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: CUS500M1 (500W) Type: Enclosed Package: Box Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 302W (504W Forced Air) Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 96% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) Dimension: 6.18" L x 3.35" W x 1.67" H (157.0mm x 85.1mm x 42.4mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8504.40.9540 Current - Output 1: 6.3 A Mfr: TDK-Lambda Americas Inc Other Names: 285-CUS500M1-48/EF Approval Agency: CE Standard Number: 60601-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1073386-CUS500M1-48/EF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1073386-CUS500M1-48/EF
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1073386-CUS500M1-48/EF
Win Source Part Number: 1073386-CUS500M1-48/ EF Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: CUS500M1 (500W) Type: Enclosed Package: Box Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 302W (504W Forced Air) Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 96% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) Dimension: 6.18" L x 3.35" W x 1.67" H (157.0mm x 85.1mm x 42.4mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8504.40.9540 Current - Output 1: 6.3 A Mfr: TDK-Lambda Americas Inc Other Names: 285-CUS500M1-48/EF Approval Agency: CE Standard Number: 60601-1; 62368-1

Win Source Part Number: 1073386-CUS500M1-48/EF
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: CUS500M1 (500W)
Type: Enclosed
Package: Box
Applications: ITE (Commercial), Medical
Standard Package: 1
Power (Watts): 302W (504W Forced Air)
Voltage - Input: 85 ~ 265 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 96%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
Dimension: 6.18" L x 3.35" W x 1.67" H (157.0mm x 85.1mm x 42.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8504.40.9540
Current - Output 1: 6.3 A
Mfr: TDK-Lambda Americas Inc
Other Names: 285-CUS500M1-48/EF
Approval Agency: CE
Standard Number: 60601-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1073386-CUS500M1-48/EF
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - 3AR0680JZ - 197687-3AR0680JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA5760N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7685FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details