TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies CUS400M-24

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS400M-24 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS400M-24
AC-DC Power Supplies CUS400M-24
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
3 x 5” 400W AC-DC Power Supplies - CUS400M-24 - TDK-Lambda Europe GmbH
Achern, Germany
3 x 5” 400W AC-DC Power Supplies
CUS400M-24
3 x 5” 400W AC-DC Power Supplies CUS400M-24
The compact CUS400M series of single output AC-DC power supplies are available with 12V, 15V, 19V, 24V, 28V, 36V and 48V outputs in an industry standard 3 x 5 inch package and can deliver 400W with forced air cooling or 250W with 400W peak power for extended periods of time when convection or conduction cooled. CUS400M can be used in both Class I and Class II (no earth wire) applications and offers efficiencies of up to 94%. An option board providing a 5V 2A or 12V 1A standby voltage, remote on/off, remote sense, DC OK signal and AC fail signal is available. Mechanical options include metal base plate, U channel, cover and top mounted integral fan. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment. Features 250W Convection / Conduction Cooled with 400W Peak for Extended Time Periods 400W with Forced Air Medical Certifications (2 x MOPP) Class B Conducted and Radiated EMI Suitable for Class I and Class II installations Compact 3 x 5 x 1.55” Size Enclosure & Signal Options Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

The compact CUS400M series of single output AC-DC power supplies are available with 12V, 15V, 19V, 24V, 28V, 36V and 48V outputs in an industry standard 3 x 5 inch package and can deliver 400W with forced air cooling or 250W with 400W peak power for extended periods of time when convection or conduction cooled. CUS400M can be used in both Class I and Class II (no earth wire) applications and offers efficiencies of up to 94%. An option board providing a 5V 2A or 12V 1A standby voltage, remote on/off, remote sense, DC OK signal and AC fail signal is available. Mechanical options include metal base plate, U channel, cover and top mounted integral fan. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment.

Features

  • 250W Convection / Conduction Cooled with 400W Peak for Extended Time Periods
  • 400W with Forced Air
  • Medical Certifications (2 x MOPP)
  • Class B Conducted and Radiated EMI
  • Suitable for Class I and Class II installations
  • Compact 3 x 5 x 1.55” Size
  • Enclosure & Signal Options

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
AC DC Converters - 285-CUS400M-24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CUS400M-24-ND
AC DC Converters 285-CUS400M-24-ND
Open Frame AC DC Converters 1 Output 24V 10.42A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 10.42A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 10.42A; Power Supply Approvals Tdk-Lambda - 80AH1757 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10.42A; Power Supply Approvals Tdk-Lambda
80AH1757
Power Supply, Ac-Dc, 24V, 10.42A; Power Supply Approvals Tdk-Lambda 80AH1757
POWER SUPPLY, AC-DC, 24V, 10.42A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W; Power Rating (Convection Cooling):250W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10.42A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W; Power Rating (Convection Cooling):250W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CUS400M-24 CUS400M-24 285-CUS400M-24-ND 80AH1757
Product Name AC-DC Power Supplies 3 x 5” 400W AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 24V, 10.42A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame Open Frame
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
Operating Temperature -20 to 70 C (-4 to 158 F) 70 to 50 C (158 to 122 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details