TDK-Lambda Americas Inc. AC-DC Power Supplies CUS350M-18/F

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CUS350M-18/F is a 350W AC-DC power supply with a 18V output, designed for medical and ITE applications requiring quiet operation. It delivers up to 414W with forced air cooling and includes a 5V 0.5A standby output, a 12V 0.3A fan supply, a Power Good signal, and remote on/off functionality. The unit is certified to IEC/EN60601-1 with 2x MOPP isolation, meets EN55011/EN55032-B conducted EMI limits, and complies with IEC61000-4 and EN60601-1-2:2015 immunity standards. It operates from 85-265V AC input, has an efficiency of 94% at 230V AC, and features a compact 190 x 87 x 40 mm (7.5 x 3.4 x 1.6 in) footprint with screw terminal and JST connectors. Derating applies at low input voltages, and the operating temperature range is -20°C to +70°C with convection or forced air cooling.

Datasheet Summary
Powered by GS/AI

The CUS350M-18/F is a 350W AC-DC power supply with a 18V output, designed for medical and ITE applications requiring quiet operation. It delivers up to 414W with forced air cooling and includes a 5V 0.5A standby output, a 12V 0.3A fan supply, a Power Good signal, and remote on/off functionality. The unit is certified to IEC/EN60601-1 with 2x MOPP isolation, meets EN55011/EN55032-B conducted EMI limits, and complies with IEC61000-4 and EN60601-1-2:2015 immunity standards. It operates from 85-265V AC input, has an efficiency of 94% at 230V AC, and features a compact 190 x 87 x 40 mm (7.5 x 3.4 x 1.6 in) footprint with screw terminal and JST connectors. Derating applies at low input voltages, and the operating temperature range is -20°C to +70°C with convection or forced air cooling.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS350M-18/F - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS350M-18/F
AC-DC Power Supplies CUS350M-18/F
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Single Output Medical & ITE Power Supplies - CUS350M-18/F - TDK-Lambda Europe GmbH
Achern, Germany
Single Output Medical & ITE Power Supplies
CUS350M-18/F
Single Output Medical & ITE Power Supplies CUS350M-18/F
Rated at 350W with convection cooling and up to 420W with forced air, the medical and ITE certified CUS350M is ideal for applications where audible noise cannot be tolerated, including hospital, dental, broadcast and professional audio equipment. With efficiencies of up to 94%, the CUS350M meets the ErP Directive and consumes <0.5W in standby mode. The preferred “/F” suffix models have a 5V 0.5A standby output, an auxiliary 12V 0.3A output, remote sense, remote on/off and an isolated DC good signal. Features IEC60601 3rd Ed. (2x MoPP) 350W Convection, up to 420W rating with forced air Low profile (40 mm) Low off-load power draw (<0.5W) 5V Aux & 12V fan supply (F-option) Operating altitude up to 5000m Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

Rated at 350W with convection cooling and up to 420W with forced air, the medical and ITE certified CUS350M is ideal for applications where audible noise cannot be tolerated, including hospital, dental, broadcast and professional audio equipment. With efficiencies of up to 94%, the CUS350M meets the ErP Directive and consumes <0.5W in standby mode. The preferred “/F” suffix models have a 5V 0.5A standby output, an auxiliary 12V 0.3A output, remote sense, remote on/off and an isolated DC good signal.

Features

  • IEC60601 3rd Ed. (2x MoPP)
  • 350W Convection, up to 420W rating with forced air
  • Low profile (40 mm)
  • Low off-load power draw (<0.5W)
  • 5V Aux & 12V fan supply (F-option)
  • Operating altitude up to 5000m

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Power Supply, Ac-Dc, Medical, 18V, 19.4A; Power Supply Approvals Tdk-Lambda - 78Y5840 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 18V, 19.4A; Power Supply Approvals Tdk-Lambda
78Y5840
Power Supply, Ac-Dc, Medical, 18V, 19.4A; Power Supply Approvals Tdk-Lambda 78Y5840
POWER SUPPLY, AC-DC, MEDICAL, 18V, 19.4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):414W; Power Rating (Convection Cooling):349.2W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 18V, 19.4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):414W; Power Rating (Convection Cooling):349.2W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CUS350M-18/F CUS350M-18/F 78Y5840
Product Name AC-DC Power Supplies Single Output Medical & ITE Power Supplies Power Supply, Ac-Dc, Medical, 18V, 19.4A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS400M-15/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers
High Voltage Power Supplies - 152A-3KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 152A-30KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUT75-5FF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers