Win Source Part Number: 1338524-CUS350M-12/F
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: CUS350M (350/420W)
Type: Open Frame
Features: Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input
Package: Box
Size / Dimension: 7.48" L x 3.43" W x 1.57" H (190.0mm x 87.0mm x 40.0mm)
Applications: ITE (Commercial) , Medical
Standard Package: 1
Power (Watts): 350W (420W Forced Air)
Voltage - Input: 85 ~ 265 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 93%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Current - Output 1: 29 A
Mfr: TDK-Lambda Americas Inc
Base Product Number: CUS350
Approval Agency: CE, TUV
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1338524-CUS350M-12/F |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |