TDK-Lambda Corporation 2 x 4” 250W AC-DC Power Supplies CUS250M-18

Description
The compact CUS250M series of single output AC-DC power supplies are available with 12V, 15V, 18V, 24V, 28V, 36V and 48V outputs in a compact industry standard 2 x 4 inch footprint and can deliver 250W with convection and conduction cooling. CUS250M can be used in both Class I and Class II (no earth wire) applications and offers efficiencies in excess of 94%. The very low earth leakage (<150uA) and touch current (<10uA for class I, <70uA for class II installations) values make it ideal for medical equipment applications. The standard open frame unit includes an integral metal baseplate and mechanical options include U channel format, U channel with cover and U channel with cover and top mounted cooling fan. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UK CA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions, and meet the IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. They are designed to meet the requirements of EN60335-1 and IEC61010-1. Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment. Explore the CUS250M Series Features Up to 250W Utilizing Convection and Conduction Cooling Operation in Ambient Temperatures of up to 85°C Medical Certifications (2 x MOPP) Class B Conducted and Radiated EMI with Significant Margins Suitable for Class I and Class II installations Compact 2 x 4 x 1.56” / 50.8 x 101.6 x 39.5mm Size Enclosure & Cooling Options Very low earth leakage and touch current Less than 0.5W no load power consumption Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs
Request a Quote Datasheet
Description
The compact CUS250M series of single output AC-DC power supplies are available with 12V, 15V, 18V, 24V, 28V, 36V and 48V outputs in a compact industry standard 2 x 4 inch footprint and can deliver 250W with convection and conduction cooling. CUS250M can be used in both Class I and Class II (no earth wire) applications and offers efficiencies in excess of 94%. The very low earth leakage (<150uA) and touch current (<10uA for class I, <70uA for class II installations) values make it ideal for medical equipment applications. The standard open frame unit includes an integral metal baseplate and mechanical options include U channel format, U channel with cover and U channel with cover and top mounted cooling fan. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UK CA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions, and meet the IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. They are designed to meet the requirements of EN60335-1 and IEC61010-1. Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment. Explore the CUS250M Series Features Up to 250W Utilizing Convection and Conduction Cooling Operation in Ambient Temperatures of up to 85°C Medical Certifications (2 x MOPP) Class B Conducted and Radiated EMI with Significant Margins Suitable for Class I and Class II installations Compact 2 x 4 x 1.56” / 50.8 x 101.6 x 39.5mm Size Enclosure & Cooling Options Very low earth leakage and touch current Less than 0.5W no load power consumption Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 4” 250W AC-DC Power Supplies - CUS250M-18 - TDK-Lambda Europe GmbH
Achern, Germany
2 x 4” 250W AC-DC Power Supplies
CUS250M-18
2 x 4” 250W AC-DC Power Supplies CUS250M-18
The compact CUS250M series of single output AC-DC power supplies are available with 12V, 15V, 18V, 24V, 28V, 36V and 48V outputs in a compact industry standard 2 x 4 inch footprint and can deliver 250W with convection and conduction cooling. CUS250M can be used in both Class I and Class II (no earth wire) applications and offers efficiencies in excess of 94%. The very low earth leakage (<150uA) and touch current (<10uA for class I, <70uA for class II installations) values make it ideal for medical equipment applications. The standard open frame unit includes an integral metal baseplate and mechanical options include U channel format, U channel with cover and U channel with cover and top mounted cooling fan. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UK CA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions, and meet the IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. They are designed to meet the requirements of EN60335-1 and IEC61010-1. Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment. Explore the CUS250M Series Features Up to 250W Utilizing Convection and Conduction Cooling Operation in Ambient Temperatures of up to 85°C Medical Certifications (2 x MOPP) Class B Conducted and Radiated EMI with Significant Margins Suitable for Class I and Class II installations Compact 2 x 4 x 1.56” / 50.8 x 101.6 x 39.5mm Size Enclosure & Cooling Options Very low earth leakage and touch current Less than 0.5W no load power consumption Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

The compact CUS250M series of single output AC-DC power supplies are available with 12V, 15V, 18V, 24V, 28V, 36V and 48V outputs in a compact industry standard 2 x 4 inch footprint and can deliver 250W with convection and conduction cooling. CUS250M can be used in both Class I and Class II (no earth wire) applications and offers efficiencies in excess of 94%. The very low earth leakage (<150uA) and touch current (<10uA for class I, <70uA for class II installations) values make it ideal for medical equipment applications.
The standard open frame unit includes an integral metal baseplate and mechanical options include U channel format, U channel with cover and U channel with cover and top mounted cooling fan.
Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UK CA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions, and meet the IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. They are designed to meet the requirements of EN60335-1 and IEC61010-1.
Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment.
Explore the CUS250M Series

Features

  • Up to 250W Utilizing Convection and Conduction Cooling
  • Operation in Ambient Temperatures of up to 85°C
  • Medical Certifications (2 x MOPP)
  • Class B Conducted and Radiated EMI with Significant Margins
  • Suitable for Class I and Class II installations
  • Compact 2 x 4 x 1.56” / 50.8 x 101.6 x 39.5mm Size
  • Enclosure & Cooling Options
  • Very low earth leakage and touch current
  • Less than 0.5W no load power consumption

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
AC DC Converters - 285-CUS250M-18-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CUS250M-18-ND
AC DC Converters 285-CUS250M-18-ND
AC/DC CONVERTER 18V 250W

AC/DC CONVERTER 18V 250W

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey
Product Category Power Supplies Power Supplies
Product Number CUS250M-18 285-CUS250M-18-ND
Product Name 2 x 4” 250W AC-DC Power Supplies AC DC Converters
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1
Form Factor Open Frame Open Frame
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
DC Output Voltage 18.0 volts
DC Output Current 13.88 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-12000-20-3u-27677 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 20 amps
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details