The compact CUS250M series of single output AC-DC power supplies are available with 12V, 15V, 18V, 24V, 28V, 36V and 48V outputs in a compact industry standard 2 x 4 inch footprint and can deliver 250W with convection and conduction cooling. CUS250M can be used in both Class I and Class II (no earth wire) applications and offers efficiencies in excess of 94%. The very low earth leakage (<150uA) and touch current (<10uA for class I, <70uA for class II installations) values make it ideal for medical equipment applications.
The standard open frame unit includes an integral metal baseplate and mechanical options include U channel format, U channel with cover and U channel with cover and top mounted cooling fan.
Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UK CA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions, and meet the IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. They are designed to meet the requirements of EN60335-1 and IEC61010-1.
Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment.
Explore the CUS250M Series
Features
Applications for this product
AC/DC CONVERTER 12V 250W
AC-DC, MEDICAL, 115-230VAC, OUTPUT 12V 20.83A, 250W OPEN FRAME
| TDK-Lambda Europe GmbH | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CUS250M-12 | 242653 | 285-CUS250M-12-ND | 62AK4923 |
| Product Name | 2 x 4” 250W AC-DC Power Supplies | Switching Power Supplies | AC DC Converters | Ac-Dc, Medical, 115-230Vac, Output 12V 20.83A, 250W Open Frame Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply | |
| Form Factor | Open Frame | Open Frame | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | |
| DC Output Voltage | 12.0 volts | 12.0 volts | ||
| DC Output Current | 20.83 amps |