TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters CUS150M-12/AM

Description
Win Source Part Number: 1337921-CUS150M-12/A M Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: CUS150M (150W) Type: Enclosed Features: Standby Output, Universal Input Package: Box Size / Dimension: 4.57" L x 2.52" W x 1.57" H (116.0mm x 64.0mm x 39.7mm) Applications: ITE (Commercial) , Medical Standard Package: 1 Power (Watts): 150W (150W Forced Air) Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 94% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 12.5 A Mfr: TDK-Lambda Americas Inc Base Product Number: CUS150 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1337921-CUS150M-12/A M Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: CUS150M (150W) Type: Enclosed Features: Standby Output, Universal Input Package: Box Size / Dimension: 4.57" L x 2.52" W x 1.57" H (116.0mm x 64.0mm x 39.7mm) Applications: ITE (Commercial) , Medical Standard Package: 1 Power (Watts): 150W (150W Forced Air) Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 94% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 12.5 A Mfr: TDK-Lambda Americas Inc Base Product Number: CUS150 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1337921-CUS150M-12/AM - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1337921-CUS150M-12/AM
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1337921-CUS150M-12/AM
Win Source Part Number: 1337921-CUS150M-12/A M Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: CUS150M (150W) Type: Enclosed Features: Standby Output, Universal Input Package: Box Size / Dimension: 4.57" L x 2.52" W x 1.57" H (116.0mm x 64.0mm x 39.7mm) Applications: ITE (Commercial) , Medical Standard Package: 1 Power (Watts): 150W (150W Forced Air) Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 94% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 12.5 A Mfr: TDK-Lambda Americas Inc Base Product Number: CUS150 California Prop 65: Warning Information

Win Source Part Number: 1337921-CUS150M-12/AM
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: CUS150M (150W)
Type: Enclosed
Features: Standby Output, Universal Input
Package: Box
Size / Dimension: 4.57" L x 2.52" W x 1.57" H (116.0mm x 64.0mm x 39.7mm)
Applications: ITE (Commercial) , Medical
Standard Package: 1
Power (Watts): 150W (150W Forced Air)
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 94%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 12.5 A
Mfr: TDK-Lambda Americas Inc
Base Product Number: CUS150
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1337921-CUS150M-12/AM
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3BS03LJGHUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.5 to 26 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details