TDK Corporation RF/IF and RFID - RF Circulators and Isolators CU4S0508AC-3450-00

Description
Win Source Part Number: 992233-CU4S0508AC-34 50-00 Category: RF/IF and RFID>RF Circulators and Isolators Series: CU4S0508 Type: Circulator Package: Tape & Reel Standard Package: 1,000 Frequency: 3.3 GHz ~ 3.6 GHz Insertion Loss: 1.2dB (Max) Isolation: 10dB (Min) VSWR: 2 Package / Case: 6-SMD, No Lead Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: TDK Corporation Other Names: 445-CU4S0508AC-3450- 00TR,445-CU4S0508AC- 3450-00DKR,445-CU4S0 508AC-3450-00CT Power - Average Forward: 5 W
Request a Quote Datasheet
Description
Win Source Part Number: 992233-CU4S0508AC-34 50-00 Category: RF/IF and RFID>RF Circulators and Isolators Series: CU4S0508 Type: Circulator Package: Tape & Reel Standard Package: 1,000 Frequency: 3.3 GHz ~ 3.6 GHz Insertion Loss: 1.2dB (Max) Isolation: 10dB (Min) VSWR: 2 Package / Case: 6-SMD, No Lead Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: TDK Corporation Other Names: 445-CU4S0508AC-3450- 00TR,445-CU4S0508AC- 3450-00DKR,445-CU4S0 508AC-3450-00CT Power - Average Forward: 5 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Circulators and Isolators - 992233-CU4S0508AC-3450-00 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Circulators and Isolators
992233-CU4S0508AC-3450-00
RF/IF and RFID - RF Circulators and Isolators 992233-CU4S0508AC-3450-00
Win Source Part Number: 992233-CU4S0508AC-34 50-00 Category: RF/IF and RFID>RF Circulators and Isolators Series: CU4S0508 Type: Circulator Package: Tape & Reel Standard Package: 1,000 Frequency: 3.3 GHz ~ 3.6 GHz Insertion Loss: 1.2dB (Max) Isolation: 10dB (Min) VSWR: 2 Package / Case: 6-SMD, No Lead Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: TDK Corporation Other Names: 445-CU4S0508AC-3450- 00TR,445-CU4S0508AC- 3450-00DKR,445-CU4S0 508AC-3450-00CT Power - Average Forward: 5 W

Win Source Part Number: 992233-CU4S0508AC-3450-00
Category: RF/IF and RFID>RF Circulators and Isolators
Series: CU4S0508
Type: Circulator
Package: Tape & Reel
Standard Package: 1,000
Frequency: 3.3 GHz ~ 3.6 GHz
Insertion Loss: 1.2dB (Max)
Isolation: 10dB (Min)
VSWR: 2
Package / Case: 6-SMD, No Lead
Supplier Device Package: 6-SMD
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.69.0000
Mfr: TDK Corporation
Other Names: 445-CU4S0508AC-3450-00TR,445-CU4S0508AC-3450-00DKR,445-CU4S0508AC-3450-00CT
Power - Average Forward: 5 W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 992233-CU4S0508AC-3450-00
Product Name RF/IF and RFID - RF Circulators and Isolators
Frequency 3.30E9 to 3.60E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details