Manufacturer: EPCOS (TDK)
Win Source Part Number: 1163688-CU4032K35G2
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 2-SMD, J-Lead
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 1050pF @ 1kHz
Varistor Voltage (Typ): 56V
Current - Surge: 250A
Maximum AC Volts: 35VAC
Maximum DC Volts: 45VDC
Energy: 2.5J
Categories: Circuit Protection
Manufacturer Homepage: www.epcos.com
Varistor Voltage (Minimum): 50.4V
Varistor Voltage (Maximum): 61.6V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1163688-CU4032K35G2 |
| Product Name | TVS - TVS - Varistors, MOVs - CU4032K35G2 |
| IFSM | 250 amps |