Manufacturer: EPCOS (TDK)
Win Source Part Number: 1030827-CU4032K275G2
Packaging: Cut Reel
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 95pF @ 1kHz
Varistor Voltage (Min): 387V
Varistor Voltage (Typ): 430V
Varistor Voltage (Max): 473V
Current - Surge: 1.2kA
Maximum AC Volts: 275VAC
Maximum DC Volts: 350VDC
Energy: 21J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 2-SMD, J-Lead
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030827-CU4032K275G2 |
| Product Name | TVS - TVS - Varistors, MOVs - CU4032K275G2 |
| IFSM | 1200 amps |