Manufacturer: EPCOS (TDK)
Win Source Part Number: 1163687-CU4032K250G2
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 2-SMD, J-Lead
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 105pF @ 1kHz
Varistor Voltage (Typ): 390V
Current - Surge: 1.2kA
Maximum AC Volts: 250VAC
Maximum DC Volts: 320VDC
Energy: 19J
Categories: Circuit Protection
Manufacturer Homepage: www.epcos.com
Varistor Voltage (Minimum): 351V
Varistor Voltage (Maximum): 429V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1163687-CU4032K250G2 |
| Product Name | TVS - TVS - Varistors, MOVs - CU4032K250G2 |
| IFSM | 1200 amps |