The CU3225K130G2 is a surface-mount disk varistor for transient voltage suppression in control electronics, detectors, sensors, and other applications. It features a 3225 EIA case size (3.2 × 2.5 mm), a maximum RMS operating voltage of 130 V, a maximum DC operating voltage of 170 V, and a maximum surge current of 400 A (8/20 µs). The device has a maximum clamping voltage of 340 V at 5 A, an energy absorption capability of 4200 mJ (2 ms), and a typical capacitance of 100 pF at 1 kHz and 1 V. The encapsulation is thermoplastic, flame-retardant to UL94V-0, with tinned copper alloy terminations suitable for lead-free soldering. It is RoHS-compatible, UL-approved, and operates within a temperature range of -40 °C to +85 °C.
Monolithic; Standard Series Product overview: CU3225K130G2 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU3225K130G2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-CU3225K130G2 |
| Product Name | Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |