Manufacturer: EPCOS (TDK)
Win Source Part Number: 1163683-CU3225K130G2
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 2-SMD, J-Lead
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 100pF @ 1kHz
Family Name: CU
Varistor Voltage (Typ): 205V
Current - Surge: 400A
Maximum AC Volts: 130VAC
Maximum DC Volts: 170VDC
Energy: 4.2J
Categories: Circuit Protection
Manufacturer Homepage: www.epcos.com
Varistor Voltage (Minimum): 184.5V
Varistor Voltage (Maximum): 225.5V
Alternative Parts (Cross-Reference): PV 130 K 3225 R;
Introduction Date: August 12, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1163683-CU3225K130G2 |
| Product Name | TVS - TVS - Varistors, MOVs - CU3225K130G2 |
| IFSM | 400 amps |