Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047878-CT0805M4G
Packaging: Digi-Reel®
Length: 2 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Height: 1.4 mm
Material: Metal
Power Rating: 5 mW
Width: 1.25 mm
Energy: 100 mJ
Varistor Voltage: 8 V
Categories: TVS - Varistors,MOVs
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): B72510T40M62; B72510T0040M062; AVRM1608C390KT271NB7
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Case Code (Imperial): 0805
Max Voltage Rating (AC): 4 V
Max Voltage Rating (DC): 5.5 V
Flammability Rating: UL94 V-0
Max Surge Current: 100 A
Max Varistor Voltage: 9.6 V
Min Varistor Voltage: 6.4 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1047878-CT0805M4G |
| Product Name | TVS - TVS - Varistors, MOVs - CT0805M4G |
| RoHS Compliant | RoHS |