Manufacturer: EPCOS (TDK)
Win Source Part Number: 1030752-CT0805K11G
Packaging: Cut Reel
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 400pF @ 1kHz
Varistor Voltage (Min): 16.2V
Varistor Voltage (Typ): 18V
Varistor Voltage (Max): 19.8V
Current - Surge: 120A
Maximum AC Volts: 11VAC
Maximum DC Volts: 14VDC
Energy: 0.20J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030752-CT0805K11G |
| Product Name | TVS - TVS - Varistors, MOVs - CT0805K11G |
| IFSM | 120 amps |