CT0603S14BG is a ceramic transient voltage suppressor, a single-chip multilayer varistor (MLV) for automotive load-dump and jump-start protection, housed in a 0603 case size with nickel barrier termination. It has a maximum RMS operating voltage of 14 V, a rated DC voltage of 18 V, and a clamping voltage of 24.5 V at a surge current of 30 A (8/20 µs). The device offers a varistor voltage tolerance of ±15%, a maximum operating temperature of 150 °C, and a typical capacitance of 120 pF. It is supplied taped on a 330 mm reel (G2 packaging).
VARISTOR 24.5V 30A 0603 Product overview: CT0603S14BG from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.5V, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24.5V, 30A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CT0603S14BG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-CT0603S14BG |
| Product Name | 24.5V 30A Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |