TDK-Lambda Americas Inc., High Power Division 40-65W Industrial AC-DC Power Supplies CSW65-28/A

Description
The CSW65 series of industrial AC-DC power supplies are available in three package styles; U-channel, enclosed and DIN rail mounting. The series can accept a wide 90 to 305Vac, making it suitable for use with 115, 230 and 277Vac nominal inputs. Output voltages range from 5 to 54V with output power levels of up to 65W. The CSW meets efficiency level VI and has a low off-load power consumption of <150mW. Features Wide Range 90 to 305Vac AC Input Class 2 24V model to UL1310 <150mW Off-Load Power Consumption DOE Efficiency Level VI, ErP Tier 2 Applications for this product General Purpose Industrial
Request a Quote Datasheet
Description
The CSW65 series of industrial AC-DC power supplies are available in three package styles; U-channel, enclosed and DIN rail mounting. The series can accept a wide 90 to 305Vac, making it suitable for use with 115, 230 and 277Vac nominal inputs. Output voltages range from 5 to 54V with output power levels of up to 65W. The CSW meets efficiency level VI and has a low off-load power consumption of <150mW. Features Wide Range 90 to 305Vac AC Input Class 2 24V model to UL1310 <150mW Off-Load Power Consumption DOE Efficiency Level VI, ErP Tier 2 Applications for this product General Purpose Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40-65W Industrial AC-DC Power Supplies - CSW65-28/A - TDK-Lambda Europe GmbH
Achern, Germany
40-65W Industrial AC-DC Power Supplies
CSW65-28/A
40-65W Industrial AC-DC Power Supplies CSW65-28/A
The CSW65 series of industrial AC-DC power supplies are available in three package styles; U-channel, enclosed and DIN rail mounting. The series can accept a wide 90 to 305Vac, making it suitable for use with 115, 230 and 277Vac nominal inputs. Output voltages range from 5 to 54V with output power levels of up to 65W. The CSW meets efficiency level VI and has a low off-load power consumption of <150mW. Features Wide Range 90 to 305Vac AC Input Class 2 24V model to UL1310 <150mW Off-Load Power Consumption DOE Efficiency Level VI, ErP Tier 2 Applications for this product General Purpose Industrial

The CSW65 series of industrial AC-DC power supplies are available in three package styles; U-channel, enclosed and DIN rail mounting. The series can accept a wide 90 to 305Vac, making it suitable for use with 115, 230 and 277Vac nominal inputs. Output voltages range from 5 to 54V with output power levels of up to 65W. The CSW meets efficiency level VI and has a low off-load power consumption of <150mW.

Features

  • Wide Range 90 to 305Vac AC Input
  • Class 2 24V model to UL1310
  • <150mW Off-Load Power Consumption
  • DOE Efficiency Level VI, ErP Tier 2

Applications for this product

  • General Purpose Industrial
Supplier's Site Datasheet
AC-DC Power Supplies - CSW65-28/A - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CSW65-28/A
AC-DC Power Supplies CSW65-28/A
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 28V, 2.33A; Power Supply Approvals Tdk-Lambda - 24AC6240 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 2.33A; Power Supply Approvals Tdk-Lambda
24AC6240
Power Supply, Ac-Dc, 28V, 2.33A; Power Supply Approvals Tdk-Lambda 24AC6240
POWER SUPPLY, AC-DC, 28V, 2.33A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:28V; Output Current - Output 1:2.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 2.33A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:28V; Output Current - Output 1:2.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CSW65-28/A CSW65-28/A 24AC6240
Product Name 40-65W Industrial AC-DC Power Supplies AC-DC Power Supplies Power Supply, Ac-Dc, 28V, 2.33A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Regulatory Compliance Certifications - UL/CSA/IEC/EN62368-1, 60950-1, UL1310 Class 2 (24Vout only), CE Mark IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 RoHS Compliant
DC Output Voltage 28.0 volts 28.0 volts 28.0 volts
DC Output Current 2.33 amps 2.33 amps 2.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details