TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies CSW65-24

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CSW65-24 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CSW65-24
AC-DC Power Supplies CSW65-24
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 2.71A; Power Supply Approvals Tdk-Lambda - 24AC6236 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.71A; Power Supply Approvals Tdk-Lambda
24AC6236
Power Supply, Ac-Dc, 24V, 2.71A; Power Supply Approvals Tdk-Lambda 24AC6236
POWER SUPPLY, AC-DC, 24V, 2.71A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):240W; Input Voltage VAC:90V AC to 305V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.71A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):240W; Input Voltage VAC:90V AC to 305V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CSW65-24 24AC6236
Product Name AC-DC Power Supplies Power Supply, Ac-Dc, 24V, 2.71A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Features Cover and DIN rail mount options DoE efficiency level VI, ErP Tier 2 UL1310 Class 2 compliant
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
1U Switching Regulated Power Supplies, Rackmount -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Rack Mount; Wall Mount
View Details