TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies CSW65-18/A

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CSW65-18/A - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CSW65-18/A
AC-DC Power Supplies CSW65-18/A
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
40-65W Industrial AC-DC Power Supplies - CSW65-18/A - TDK-Lambda Europe GmbH
Achern, Germany
40-65W Industrial AC-DC Power Supplies
CSW65-18/A
40-65W Industrial AC-DC Power Supplies CSW65-18/A
The CSW65 series of industrial AC-DC power supplies are available in three package styles; U-channel, enclosed and DIN rail mounting. The series can accept a wide 90 to 305Vac, making it suitable for use with 115, 230 and 277Vac nominal inputs. Output voltages range from 5 to 54V with output power levels of up to 65W. The CSW meets efficiency level VI and has a low off-load power consumption of <150mW. Features Wide Range 90 to 305Vac AC Input Class 2 24V model to UL1310 <150mW Off-Load Power Consumption DOE Efficiency Level VI, ErP Tier 2 Applications for this product General Purpose Industrial

The CSW65 series of industrial AC-DC power supplies are available in three package styles; U-channel, enclosed and DIN rail mounting. The series can accept a wide 90 to 305Vac, making it suitable for use with 115, 230 and 277Vac nominal inputs. Output voltages range from 5 to 54V with output power levels of up to 65W. The CSW meets efficiency level VI and has a low off-load power consumption of <150mW.

Features

  • Wide Range 90 to 305Vac AC Input
  • Class 2 24V model to UL1310
  • <150mW Off-Load Power Consumption
  • DOE Efficiency Level VI, ErP Tier 2

Applications for this product

  • General Purpose Industrial
Supplier's Site Datasheet
AC DC Converters - CSW65-18/A-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CSW65-18/A-ND
AC DC Converters CSW65-18/A-ND
Enclosed AC DC Converters 1 Output 18V 3.62A 90 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 18V 3.62A 90 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 18V, 3.62A; Power Supply Approvals Tdk-Lambda - 24AC6234 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 18V, 3.62A; Power Supply Approvals Tdk-Lambda
24AC6234
Power Supply, Ac-Dc, 18V, 3.62A; Power Supply Approvals Tdk-Lambda 24AC6234
POWER SUPPLY, AC-DC, 18V, 3.62A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:18V; Output Current - Output 1:3.62A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 18V, 3.62A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:18V; Output Current - Output 1:3.62A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CSW65-18/A CSW65-18/A CSW65-18/A-ND 24AC6234
Product Name AC-DC Power Supplies 40-65W Industrial AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 18V, 3.62A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Features Cover and DIN rail mount options DoE efficiency level VI, ErP Tier 2 UL1310 Class 2 compliant
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Regulatory Compliance IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 Certifications - UL/CSA/IEC/EN62368-1, 60950-1, UL1310 Class 2 (24Vout only), CE Mark RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10080-340-3u-27485 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 340 amps
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details