TDK-Lambda Americas Inc., High Power Division AC DC Converters CSS65-36

Description
Open Frame AC DC Converters 1 Output 36V 1.81A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 1.81A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-CSS65-36-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CSS65-36-ND
AC DC Converters 285-CSS65-36-ND
Open Frame AC DC Converters 1 Output 36V 1.81A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 1.81A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 36V, 1.81A; Power Supply Approvals Tdk-Lambda - 41R4998 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 36V, 1.81A; Power Supply Approvals Tdk-Lambda
41R4998
Power Supply, Ac-Dc, Medical, 36V, 1.81A; Power Supply Approvals Tdk-Lambda 41R4998
POWER SUPPLY, AC-DC, MEDICAL, 36V, 1.81A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:90V AC to 264V AC; Height:30mm; Width:50.8mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 36V, 1.81A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:90V AC to 264V AC; Height:30mm; Width:50.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-CSS65-36-ND 41R4998
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 36V, 1.81A; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
300W - 400W medical AC-DC digital power supplies - EFE300M-48-5-HCMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 48.0 volts
DC Output Current 1 to 6.25 amps
View Details