TDK-Lambda Americas Inc., High Power Division Ac-Dc Conv, Open Frame, 1 O/p, 500W, 8.78A, 57V; Applications Tdk-Lambda CSS500-57/T

Description
AC-DC CONV, OPEN FRAME, 1 O/P, 500W, 8.78A, 57V; Applications:Medical ; Approvals / Standards:IEC 60601, UL 60601; Height:72.39mm; Input Voltage:96VAC to 264VAC; Input Voltage VAC:96V to 264V; Length:203.2mm; No. of Outputs:1 RoHS Compliant: Yes
Datasheet
Description
AC-DC CONV, OPEN FRAME, 1 O/P, 500W, 8.78A, 57V; Applications:Medical ; Approvals / Standards:IEC 60601, UL 60601; Height:72.39mm; Input Voltage:96VAC to 264VAC; Input Voltage VAC:96V to 264V; Length:203.2mm; No. of Outputs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Conv, Open Frame, 1 O/p, 500W, 8.78A, 57V; Applications Tdk-Lambda - 24T7724 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Open Frame, 1 O/p, 500W, 8.78A, 57V; Applications Tdk-Lambda
24T7724
Ac-Dc Conv, Open Frame, 1 O/p, 500W, 8.78A, 57V; Applications Tdk-Lambda 24T7724
AC-DC CONV, OPEN FRAME, 1 O/P, 500W, 8.78A, 57V; Applications:Medical ; Approvals / Standards:IEC 60601, UL 60601; Height:72.39mm; Input Voltage:96VAC to 264VAC; Input Voltage VAC:96V to 264V; Length:203.2mm; No. of Outputs:1 RoHS Compliant: Yes

AC-DC CONV, OPEN FRAME, 1 O/P, 500W, 8.78A, 57V; Applications:Medical; Approvals / Standards:IEC 60601, UL 60601; Height:72.39mm; Input Voltage:96VAC to 264VAC; Input Voltage VAC:96V to 264V; Length:203.2mm; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Lightning Protection Systems
Product Number 24T7724
Product Name Ac-Dc Conv, Open Frame, 1 O/p, 500W, 8.78A, 57V; Applications Tdk-Lambda
Unlock Full Specs
to access all available technical data

Similar Products