TDK-Lambda Americas Inc., High Power Division Ac-Dc Conv, Open Frame, 1 O/p, 500W, 9.26A, 54V; Applications Tdk-Lambda CSS500-54/SI

Description
AC-DC CONV, OPEN FRAME, 1 O/P, 500W, 9.26A, 54V; Applications:Industr ial; Approvals / Standards:EN 60601; Height:41.402mm; Input Voltage:96VAC to 264VAC; Input Voltage VAC:96V to 264V; Length:228.6mm; No. of Outputs:1; Width:119.38mmRoHS Compliant: Yes
Datasheet
Description
AC-DC CONV, OPEN FRAME, 1 O/P, 500W, 9.26A, 54V; Applications:Industr ial; Approvals / Standards:EN 60601; Height:41.402mm; Input Voltage:96VAC to 264VAC; Input Voltage VAC:96V to 264V; Length:228.6mm; No. of Outputs:1; Width:119.38mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Conv, Open Frame, 1 O/p, 500W, 9.26A, 54V; Applications Tdk-Lambda - 24T7717 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Open Frame, 1 O/p, 500W, 9.26A, 54V; Applications Tdk-Lambda
24T7717
Ac-Dc Conv, Open Frame, 1 O/p, 500W, 9.26A, 54V; Applications Tdk-Lambda 24T7717
AC-DC CONV, OPEN FRAME, 1 O/P, 500W, 9.26A, 54V; Applications:Industr ial; Approvals / Standards:EN 60601; Height:41.402mm; Input Voltage:96VAC to 264VAC; Input Voltage VAC:96V to 264V; Length:228.6mm; No. of Outputs:1; Width:119.38mmRoHS Compliant: Yes

AC-DC CONV, OPEN FRAME, 1 O/P, 500W, 9.26A, 54V; Applications:Industrial; Approvals / Standards:EN 60601; Height:41.402mm; Input Voltage:96VAC to 264VAC; Input Voltage VAC:96V to 264V; Length:228.6mm; No. of Outputs:1; Width:119.38mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Lightning Protection Systems
Product Number 24T7717
Product Name Ac-Dc Conv, Open Frame, 1 O/p, 500W, 9.26A, 54V; Applications Tdk-Lambda
Unlock Full Specs
to access all available technical data

Similar Products