TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies CSS500-54/I

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSS500-54 model is a 500W AC-DC medical power supply designed for applications requiring a 54V output at a maximum current of 9.26A. It operates within an input voltage range of 90 to 264VAC and features high efficiency ratings between 87% and 92%, depending on the model and input conditions. The power supply is certified to IEC60601-1 standards, making it suitable for medical applications. This model supports convection cooling with a power rating of 360W and forced air cooling at 500W. It includes essential protections such as overcurrent, overvoltage, and overtemperature, ensuring reliable operation. The unit also features remote on/off capabilities, current sharing for redundancy, and a fan output for additional cooling needs. With a compact design, it measures 8 x 4.7 x 1.51 inches in the U channel configuration and has a weight of approximately 860g. The product is compliant with RoHS standards and has a two-year warranty.

Datasheet Summary
Powered by GS/AI

The CSS500-54 model is a 500W AC-DC medical power supply designed for applications requiring a 54V output at a maximum current of 9.26A. It operates within an input voltage range of 90 to 264VAC and features high efficiency ratings between 87% and 92%, depending on the model and input conditions. The power supply is certified to IEC60601-1 standards, making it suitable for medical applications. This model supports convection cooling with a power rating of 360W and forced air cooling at 500W. It includes essential protections such as overcurrent, overvoltage, and overtemperature, ensuring reliable operation. The unit also features remote on/off capabilities, current sharing for redundancy, and a fan output for additional cooling needs. With a compact design, it measures 8 x 4.7 x 1.51 inches in the U channel configuration and has a weight of approximately 860g. The product is compliant with RoHS standards and has a two-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CSS500-54/I - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CSS500-54/I
AC-DC Power Supplies CSS500-54/I
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-CSS500-54/I-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CSS500-54/I-ND
AC DC Converters 285-CSS500-54/I-ND
Open Frame AC DC Converters 1 Output 54V 6.67A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 54V 6.67A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 54V, 9.26A; Power Supply Approvals Tdk-Lambda - 24T7715 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 54V, 9.26A; Power Supply Approvals Tdk-Lambda
24T7715
Power Supply, Ac-Dc, Medical, 54V, 9.26A; Power Supply Approvals Tdk-Lambda 24T7715
POWER SUPPLY, AC-DC, MEDICAL, 54V, 9.26A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W @ 30CFM; Power Rating (Convection Cooling):360W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 54V, 9.26A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W @ 30CFM; Power Rating (Convection Cooling):360W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CSS500-54/I 285-CSS500-54/I-ND 24T7715
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, Medical, 54V, 9.26A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Features Medical and Industrial certifications Industry standard footprint Dual input fuses
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6860-ea-pub-12000-40-4u-30000w-32079 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details