TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies CSS500-36

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CSS500-36 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CSS500-36
AC-DC Power Supplies CSS500-36
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-CSS500-36-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CSS500-36-ND
AC DC Converters 285-CSS500-36-ND
Open Frame AC DC Converters 1 Output 36V 10A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 10A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 36V,13.89A; Power Supply Approvals Tdk-Lambda - 24T7702 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 36V,13.89A; Power Supply Approvals Tdk-Lambda
24T7702
Power Supply, Ac-Dc, Medical, 36V,13.89A; Power Supply Approvals Tdk-Lambda 24T7702
POWER SUPPLY, AC-DC, MEDICAL, 36V,13.89A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W @ 30CFM; Power Rating (Convection Cooling):360W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 36V,13.89A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W @ 30CFM; Power Rating (Convection Cooling):360W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CSS500-36 285-CSS500-36-ND 24T7702
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, Medical, 36V,13.89A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Features Medical and Industrial certifications Industry standard footprint Dual input fuses
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
240 W Single Phase Single Output Low Profile Power Supplies - PSP-24048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details