TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters CSS500-36/S

Description
Win Source Part Number: 1053561-CSS500-36/S Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: CSS500 (500W) Type: Open Frame Features: Adjustable Output, Load Sharing, Remote Sense, Standby Output, Universal Input Package: Bulk Applications: Medical Standard Package: 1 Power (Watts): 360W (500W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 36V Efficiency: 87% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 9.00" L x 4.70" W x 1.63" H (228.6mm x 119.4mm x 41.4mm) Alternative Parts (Cross-Reference): CSS500-30; CSS500-30/TI; CSS500-30/S; SE-600-36; PLA600F-36; HRP-600-36CSS50036/S ; CSS50036S; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 10 A Mfr: TDK-Lambda Americas Inc Other Names: CSS50036/S,CSS50036/ S-ND,285-CSS500-36/S ,CSS500-36/S Base Product Number: CSS500 Product Status: Not For New Designs Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1053561-CSS500-36/S Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: CSS500 (500W) Type: Open Frame Features: Adjustable Output, Load Sharing, Remote Sense, Standby Output, Universal Input Package: Bulk Applications: Medical Standard Package: 1 Power (Watts): 360W (500W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 36V Efficiency: 87% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 9.00" L x 4.70" W x 1.63" H (228.6mm x 119.4mm x 41.4mm) Alternative Parts (Cross-Reference): CSS500-30; CSS500-30/TI; CSS500-30/S; SE-600-36; PLA600F-36; HRP-600-36CSS50036/S ; CSS50036S; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 10 A Mfr: TDK-Lambda Americas Inc Other Names: CSS50036/S,CSS50036/ S-ND,285-CSS500-36/S ,CSS500-36/S Base Product Number: CSS500 Product Status: Not For New Designs Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1053561-CSS500-36/S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1053561-CSS500-36/S
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1053561-CSS500-36/S
Win Source Part Number: 1053561-CSS500-36/S Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: CSS500 (500W) Type: Open Frame Features: Adjustable Output, Load Sharing, Remote Sense, Standby Output, Universal Input Package: Bulk Applications: Medical Standard Package: 1 Power (Watts): 360W (500W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 36V Efficiency: 87% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 9.00" L x 4.70" W x 1.63" H (228.6mm x 119.4mm x 41.4mm) Alternative Parts (Cross-Reference): CSS500-30; CSS500-30/TI; CSS500-30/S; SE-600-36; PLA600F-36; HRP-600-36CSS50036/S ; CSS50036S; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 10 A Mfr: TDK-Lambda Americas Inc Other Names: CSS50036/S,CSS50036/ S-ND,285-CSS500-36/S ,CSS500-36/S Base Product Number: CSS500 Product Status: Not For New Designs Approval Agency: CE

Win Source Part Number: 1053561-CSS500-36/S
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: CSS500 (500W)
Type: Open Frame
Features: Adjustable Output, Load Sharing, Remote Sense, Standby Output, Universal Input
Package: Bulk
Applications: Medical
Standard Package: 1
Power (Watts): 360W (500W Forced Air)
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 36V
Efficiency: 87%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
Dimension: 9.00" L x 4.70" W x 1.63" H (228.6mm x 119.4mm x 41.4mm)
Alternative Parts (Cross-Reference): CSS500-30; CSS500-30/TI; CSS500-30/S; SE-600-36; PLA600F-36; HRP-600-36CSS50036/S; CSS50036S;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 10 A
Mfr: TDK-Lambda Americas Inc
Other Names: CSS50036/S,CSS50036/S-ND,285-CSS500-36/S,CSS500-36/S
Base Product Number: CSS500
Product Status: Not For New Designs
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1053561-CSS500-36/S
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A50N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details