AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The CSS series of medically certified AC-DC power supplies are available in either the industry standard 2' x 4' (40-60W) or 3' x 5' (150W) footprints and have output voltages ranging from 5 to 48V. The CSS65 has remote sense to compensate for output cable voltage drops and the CSS150 has remote on/off and an off-load power draw of <0.5W.
Features
Applications for this product
POWER SUPPLY, AC-DC, MEDICAL, 48V, 2.1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Height:30mm RoHS Compliant: Yes
POWER SUPPLY, AC/DC, OPEN FRAME, MEDICAL, 1 OUTPUT, 150W, 100 W, 90V AC TO 264V AC. FREE 2 YEAR RADWELL WARRANTY
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CSS150-48 | CSS150-48 | 41R4994 | 40124717 |
| Product Name | AC-DC Power Supplies | 40-150W medical AC-DC power supplies | Power Supply, Ac-Dc, Medical, 48V, 2.1A; Power Supply Approvals Tdk-Lambda | Power Supply |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | DC Power Supply | |
| Technology | Switching Power Supply | |||
| Form Factor | Open Frame | Open Frame | ||
| Features | Medical and Industrial certifications Industry standard footprint Dual input fuses | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 70 C (158 F) |