TDK U.S.A. Corporation Fixed Inductors CPL2512TR15M

Description
150nH Shielded Wirewound Inductor 2.2A 34mOhm Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 2.2A 34mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4165-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4165-2-ND
Fixed Inductors 445-4165-2-ND
150nH Shielded Wirewound Inductor 2.2A 34mOhm Nonstandard

150nH Shielded Wirewound Inductor 2.2A 34mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-4165-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A129468CT-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details